onsemi Logic - Logic - Shift Registers - 4021BCP 4021BCP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 052842-4021BCP Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 052842-4021BCP Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - 4021BCP - 052842-4021BCP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 4021BCP
052842-4021BCP
Logic - Logic - Shift Registers - 4021BCP 052842-4021BCP
Manufacturer: ON Semiconductor Win Source Part Number: 052842-4021BCP Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 052842-4021BCP
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 052842-4021BCP
Product Name Logic - Logic - Shift Registers - 4021BCP
Supply Voltage 3 V ~ 18 V
Output Characteristics Push-Pull
Package Type DIP; Other; 16-DIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
8-stage shift-and-store register - HEF4094BTTJ - Nexperia B.V.
Specs
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
Operating Temperature 125 C (257 F)
View Details
5 suppliers