onsemi Logic - Logic - Flip Flops - 40175BCN 40175BCN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 075762-40175BCN Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 8.8mA, 8.8mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-DIP (0.300", 7.62mm) Purpose: Master Reset Supply Voltage - Operating: 3 V to 15 V Max Frequency: 12MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 075762-40175BCN Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 8.8mA, 8.8mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-DIP (0.300", 7.62mm) Purpose: Master Reset Supply Voltage - Operating: 3 V to 15 V Max Frequency: 12MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 40175BCN
075762-40175BCN
Logic - Logic - Flip Flops - 40175BCN 075762-40175BCN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 075762-40175BCN Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 8.8mA, 8.8mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-DIP (0.300", 7.62mm) Purpose: Master Reset Supply Voltage - Operating: 3 V to 15 V Max Frequency: 12MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 075762-40175BCN
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 8.8mA, 8.8mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Purpose: Master Reset
Supply Voltage - Operating: 3 V to 15 V
Max Frequency: 12MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 075762-40175BCN
Product Name Logic - Logic - Flip Flops - 40175BCN
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 3 V ~ 15 V
Propagation Delay 90 ns
fMAX 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 5962-9221806M2A - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 32 mA
View Details
Dual D-type flip-flop with set and reset; positive-edge trigger - 74AHC74PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
6 suppliers
 - 74F74DC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; CDIP14
Logic Family TTL
View Details
2 suppliers