onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - 4016BCN 4016BCN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 075760-4016BCN Packaging: Tube/Rail Type: Bilateral, FET Switches Mounting: Through Hole Independent Circuits: 4 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 075760-4016BCN Packaging: Tube/Rail Type: Bilateral, FET Switches Mounting: Through Hole Independent Circuits: 4 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 4016BCN - 075760-4016BCN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 4016BCN
075760-4016BCN
Logic - Logic - Signal Switches, Multiplexers, Decoders - 4016BCN 075760-4016BCN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 075760-4016BCN Packaging: Tube/Rail Type: Bilateral, FET Switches Mounting: Through Hole Independent Circuits: 4 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 075760-4016BCN
Packaging: Tube/Rail
Type: Bilateral, FET Switches
Mounting: Through Hole
Independent Circuits: 4
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad DIP Analog Switch and Multiplexer IC
743-4016BCN
Quad DIP Analog Switch and Multiplexer IC 743-4016BCN
IC SWITCH BILATERAL QUAD 14-DIP Product overview: 4016BCN from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-4016BCN can be used for catalog matching and distributor lookup.

IC SWITCH BILATERAL QUAD 14-DIP Product overview: 4016BCN from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-4016BCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 075760-4016BCN 743-4016BCN
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 4016BCN Quad DIP Analog Switch and Multiplexer IC
Supply Voltage (VS) 3 to 15 volts
Unlock Full Specs
to access all available technical data