onsemi Discrete Semiconductor Products 3LP02M

Description
Manufacturer: ON Semiconductor Win Source Part Number: 161529-3LP02M Category: Discrete Semiconductor Products Family: FETs - Single Family Name: 3LP02M Alternative Parts (Cross-Reference): SSM3J09FU; SSM3J09FU(TE85L,F); DMP32D4SW-13; SSM3J09FU(F); Introduction Date: January 19, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 161529-3LP02M Category: Discrete Semiconductor Products Family: FETs - Single Family Name: 3LP02M Alternative Parts (Cross-Reference): SSM3J09FU; SSM3J09FU(TE85L,F); DMP32D4SW-13; SSM3J09FU(F); Introduction Date: January 19, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 161529-3LP02M - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
161529-3LP02M
Discrete Semiconductor Products 161529-3LP02M
Manufacturer: ON Semiconductor Win Source Part Number: 161529-3LP02M Category: Discrete Semiconductor Products Family: FETs - Single Family Name: 3LP02M Alternative Parts (Cross-Reference): SSM3J09FU; SSM3J09FU(TE85L,F); DMP32D4SW-13; SSM3J09FU(F); Introduction Date: January 19, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 161529-3LP02M
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: 3LP02M
Alternative Parts (Cross-Reference): SSM3J09FU; SSM3J09FU(TE85L,F); DMP32D4SW-13; SSM3J09FU(F);
Introduction Date: January 19, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
30V 0.2A MOSFET Transistor
278-3LP02M
30V 0.2A MOSFET Transistor 278-3LP02M
Trans MOSFET P-CH Si 30V 0.2A 3-Pin Case MCP Product overview: 3LP02M from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3LP02M can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH Si 30V 0.2A 3-Pin Case MCP Product overview: 3LP02M from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3LP02M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 161529-3LP02M 278-3LP02M
Product Name Discrete Semiconductor Products 30V 0.2A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data