onsemi 30V 0.3A MOSFET Transistor 3LN02C

Description
Trans MOSFET N-CH Si 30V 0.3A 3-Pin CP Product overview: 3LN02C from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3LN02C can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH Si 30V 0.3A 3-Pin CP Product overview: 3LN02C from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3LN02C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 0.3A MOSFET Transistor
278-3LN02C
30V 0.3A MOSFET Transistor 278-3LN02C
Trans MOSFET N-CH Si 30V 0.3A 3-Pin CP Product overview: 3LN02C from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3LN02C can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 30V 0.3A 3-Pin CP Product overview: 3LN02C from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3LN02C can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 161519-3LN02C - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
161519-3LN02C
Discrete Semiconductor Products 161519-3LN02C
Manufacturer: ON Semiconductor Win Source Part Number: 161519-3LN02C Category: Discrete Semiconductor Products Family: FETs - Single Family Name: 3LN02C Alternative Parts (Cross-Reference): NX3008NBK,215; NX3008NBK; AP2318AGEN-HF; AP2318GEN-HF; Introduction Date: July 21, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 161519-3LN02C
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: 3LN02C
Alternative Parts (Cross-Reference): NX3008NBK,215; NX3008NBK; AP2318AGEN-HF; AP2318GEN-HF;
Introduction Date: July 21, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-3LN02C 161519-3LN02C
Product Name 30V 0.3A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

55 V, N-channel Trench MOSFET - 2N7002NXAKR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 300000 milliamps
View Details
9 suppliers
MOSFETs - 1219575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Single FETs, MOSFETs - AUIRF7805Q-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
2 suppliers