onsemi 0.3A 30V Bipolar Transistor 30A01M-TL-E

Description
BIP PNP 0.3A 30V Product overview: 30A01M-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3A, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.3A, 30V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-30A01M-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BIP PNP 0.3A 30V Product overview: 30A01M-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3A, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.3A, 30V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-30A01M-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.3A 30V Bipolar Transistor
276-30A01M-TL-E
0.3A 30V Bipolar Transistor 276-30A01M-TL-E
BIP PNP 0.3A 30V Product overview: 30A01M-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3A, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.3A, 30V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-30A01M-TL-E can be used for catalog matching and distributor lookup.

BIP PNP 0.3A 30V Product overview: 30A01M-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3A, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.3A, 30V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-30A01M-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 30A01M-TL-E - 815535-30A01M-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 30A01M-TL-E
815535-30A01M-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 30A01M-TL-E 815535-30A01M-TL-E
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 815535-30A01M-TL-E Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 815535-30A01M-TL-E
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 30A01M-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
30A01M-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 30A01M-TL-E
BIP PNP 0.3A 30V

BIP PNP 0.3A 30V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-30A01M-TL-E 815535-30A01M-TL-E 30A01M-TL-E
Product Name 0.3A 30V Bipolar Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 30A01M-TL-E Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk
Packing Method Bulk Bulk; Bulk
IC(max) 300 milliamps
VCEO 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A PNP medium power transistors - BC51-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
Bipolar Transistors - 1222357 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC848CWH6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
IC(max) 100 milliamps
VCEO 30 volts
View Details