Manufacturer: ON Semiconductor
Win Source Part Number: 1004771-2SK715V-AC
Packaging: Reel - TR
Mounting: Through Hole
Polarity: N-Channel
Current - Drain (Idss) @ Vds (Vgs=0): 10mA @ 5V
Current Drain (Id) - Max: 50mA
Voltage - Cutoff (VGS off) @ Id: 600mV @ 100μA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: 3-SPA
Maximum Power Dissipation: 300mW
Drain-Source Breakdown Voltage: 15V
Max Input Capacitance: 10pF @ 5V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
N-Channel JFET, 15V, 7.3 to 24mA, 50mS, TO-92 3 3.0x4.0 / SPA, 2500-REEL Product overview: 2SK715V-AC from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15V, 24mA. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, 15V, 24mA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK715V-AC can be used for catalog matching and distributor lookup.
JFET N-CH 50MA 3SPA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 1004771-2SK715V-AC | 288-2SK715V-AC | 2SK715V-AC |
| Product Name | JFETs (Junction Field Effect) - 2SK715V-AC | N-Channel 15V 24mA Bipolar Transistor | Discrete Semiconductor Products - Transistors - JFETs |
| Transistor Type | JFET | ||
| Polarity | N-Channel; N-Channel | ||
| Package Type | SOT3; 3-SPA | 3-SPA |