onsemi 1500V 2A MOSFET Transistor 2SK4177-DL-E

Description
MOSFET N-CH 1500V 2A D2PAK Product overview: 2SK4177-DL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1500V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4177-DL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 1500V 2A D2PAK Product overview: 2SK4177-DL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1500V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4177-DL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1500V 2A MOSFET Transistor
278-2SK4177-DL-E
1500V 2A MOSFET Transistor 278-2SK4177-DL-E
MOSFET N-CH 1500V 2A D2PAK Product overview: 2SK4177-DL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1500V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4177-DL-E can be used for catalog matching and distributor lookup.

MOSFET N-CH 1500V 2A D2PAK Product overview: 2SK4177-DL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1500V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4177-DL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4177-DL-E - 197606-2SK4177-DL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4177-DL-E
197606-2SK4177-DL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4177-DL-E 197606-2SK4177-DL-E
Manufacturer: ON Semiconductor Win Source Part Number: 197606-2SK4177-DL-E Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 80W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SMP-FD Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 1500V (1.5kV) Continuous Drain Current at 25°C: 2A (Ta) Max Gate Charge: 37.5nC @ 10V Max Input Capacitance: 380pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 13 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 197606-2SK4177-DL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 80W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMP-FD
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 1500V (1.5kV)
Continuous Drain Current at 25°C: 2A (Ta)
Max Gate Charge: 37.5nC @ 10V
Max Input Capacitance: 380pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 13 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 2SK4177-DL-E-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK4177-DL-E-ND
Single FETs, MOSFETs 2SK4177-DL-E-ND
N-Channel 1500V 2A (Ta) 80W (Tc) Surface Mount SMP-FD

N-Channel 1500V 2A (Ta) 80W (Tc) Surface Mount SMP-FD

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK4177-DL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK4177-DL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK4177-DL-E
MOSFET N-CH 1500V 2A SMP-FD

MOSFET N-CH 1500V 2A SMP-FD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-2SK4177-DL-E 197606-2SK4177-DL-E 2SK4177-DL-E-ND 2SK4177-DL-E
Product Name 1500V 2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4177-DL-E Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 80000 milliwatts 80000 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 94-4582-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details