Manufacturer: ON Semiconductor
Win Source Part Number: 124854-2SK4087LS
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FI(LS)
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 9.2A (Tc)
Max Gate Charge: 46nC @ 10V
Max Input Capacitance: 1200pF @ 30V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 610 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
N-Channel 600V 9.2A (Tc) 2W (Ta), 40W (Tc) Through Hole TO-220FI(LS)
14A, 600V, 0.61ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220FI(LS), 3 PIN Product overview: 2SK4087LS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14A, 600V, 0.61ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 14A, 600V, 0.61ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4087LS can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 9.2A TO220FI
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 124854-2SK4087LS | 2SK4087LS-ND | 278-2SK4087LS | 2SK4087LS |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4087LS | Single FETs, MOSFETs | N-Channel 14A 600V 0.61ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 600 volts | |||
| PD | 2000 to 40000 milliwatts |