onsemi N-Channel 16A 500V 0.43ohm MOSFET Transistor 2SK4085LS

Description
16A, 500V, 0.43ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220FI(LS), 3 PIN Product overview: 2SK4085LS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16A, 500V, 0.43ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16A, 500V, 0.43ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4085LS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16A, 500V, 0.43ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220FI(LS), 3 PIN Product overview: 2SK4085LS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16A, 500V, 0.43ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16A, 500V, 0.43ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4085LS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 16A 500V 0.43ohm MOSFET Transistor
278-2SK4085LS
N-Channel 16A 500V 0.43ohm MOSFET Transistor 278-2SK4085LS
16A, 500V, 0.43ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220FI(LS), 3 PIN Product overview: 2SK4085LS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16A, 500V, 0.43ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16A, 500V, 0.43ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4085LS can be used for catalog matching and distributor lookup.

16A, 500V, 0.43ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220FI(LS), 3 PIN Product overview: 2SK4085LS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16A, 500V, 0.43ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16A, 500V, 0.43ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4085LS can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4085LS - 763010-2SK4085LS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4085LS
763010-2SK4085LS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4085LS 763010-2SK4085LS
Manufacturer: ON Semiconductor Win Source Part Number: 763010-2SK4085LS Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 11A (Tc) Part Status: Obsolete(EOL) Family Name: 2SK4085 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-220FI(LS) Channel Type Type: N Drain Source Voltage: 500V Gate Charge (Qg) (Maximum) @ Vgs: 46.6nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1200pF @ 30V Vgs (Maximum): ±30V Power Dissipation (Maximum): 2W (Ta), 40W (Tc) Rds On (Maximum) @ Id, Vgs: 430 mOhm @ 8A, 10V Alternative Parts (Cross-Reference): 2SK3505-01MR; RJK5013DPP-00-T2; RJK5013DPP-E0#T2; ; Introduction Date: October 08, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 763010-2SK4085LS
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 11A (Tc)
Part Status: Obsolete(EOL)
Family Name: 2SK4085
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220FI(LS)
Channel Type Type: N
Drain Source Voltage: 500V
Gate Charge (Qg) (Maximum) @ Vgs: 46.6nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1200pF @ 30V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 2W (Ta), 40W (Tc)
Rds On (Maximum) @ Id, Vgs: 430 mOhm @ 8A, 10V
Alternative Parts (Cross-Reference): 2SK3505-01MR; RJK5013DPP-00-T2; RJK5013DPP-E0#T2; ;
Introduction Date: October 08, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4085LS - 1127757-2SK4085LS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4085LS
1127757-2SK4085LS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4085LS 1127757-2SK4085LS
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 1127757-2SK4085LS Manufacturer Homepage: www.ssdc-jp.com/eng/ Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 1127757-2SK4085LS
Manufacturer Homepage: www.ssdc-jp.com/eng/
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK4085LS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK4085LS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK4085LS
MOSFET N-CH 500V 11A TO220FI

MOSFET N-CH 500V 11A TO220FI

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-2SK4085LS 763010-2SK4085LS 1127757-2SK4085LS 2SK4085LS
Product Name N-Channel 16A 500V 0.43ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4085LS TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4085LS Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2000 to 40000 milliwatts
Unlock Full Specs
to access all available technical data