onsemi Single FETs, MOSFETs 2SK3820-DL-E

Description
N-Channel 100V 26A (Ta) 1.65W (Ta), 50W (Tc) Surface Mount SMP-FD
Request a Quote Datasheet
Description
N-Channel 100V 26A (Ta) 1.65W (Ta), 50W (Tc) Surface Mount SMP-FD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 2SK3820-DL-E-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK3820-DL-E-ND
Single FETs, MOSFETs 2SK3820-DL-E-ND
N-Channel 100V 26A (Ta) 1.65W (Ta), 50W (Tc) Surface Mount SMP-FD

N-Channel 100V 26A (Ta) 1.65W (Ta), 50W (Tc) Surface Mount SMP-FD

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1037807-2SK3820-DL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1037807-2SK3820-DL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1037807-2SK3820-DL-E
Win Source Part Number: 1037807-2SK3820-DL-E Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 26A (Ta) Rds On (Max) @ Id, Vgs: 60mOhm @ 13A, 10V Power Dissipation (Max): 1.65W (Ta), 50W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: SMP-FD Gate Charge (Qg) (Max) @ Vgs: 44 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2150 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: 2SK3820 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4V, 10V

Win Source Part Number: 1037807-2SK3820-DL-E
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 26A (Ta)
Rds On (Max) @ Id, Vgs: 60mOhm @ 13A, 10V
Power Dissipation (Max): 1.65W (Ta), 50W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: SMP-FD
Gate Charge (Qg) (Max) @ Vgs: 44 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2150 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: 2SK3820
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK3820-DL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3820-DL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3820-DL-E
MOSFET N-CH 100V 26A SMP-FD

MOSFET N-CH 100V 26A SMP-FD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2SK3820-DL-E-ND 1037807-2SK3820-DL-E 2SK3820-DL-E
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products