N-Channel 60V 40A (Ta) 1.65W (Ta), 50W (Tc) Surface Mount SMP-FD
Manufacturer: ON Semiconductor
Win Source Part Number: 091650-2SK3816-DL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.65W (Ta), 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMP-FD
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 40A (Ta)
Gate-Source Threshold Voltage: 2.6V @ 1mA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 1780pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 26 mOhm @ 20A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Power MOSFET 60V 40A 40mOhm Single N-Channel D2PAK Product overview: 2SK3816-DL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 40A, 40mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 40A, 40mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3816-DL-E can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 40A SMP-FD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2SK3816-DL-E-ND | 091650-2SK3816-DL-E | 278-2SK3816-DL-E | 2SK3816-DL-E |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3816-DL-E | N-Channel 60V 40A 40mOhm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); SMP-FD | 40 nC @ 10 V | |
| V(BR)DSS | 60 volts |