onsemi Single FETs, MOSFETs 2SK3747

Description
N-Channel 1500V 2A (Ta) 3W (Ta), 50W (Tc) Through Hole TO-3PML
Request a Quote Datasheet
Description
N-Channel 1500V 2A (Ta) 3W (Ta), 50W (Tc) Through Hole TO-3PML
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 2SK3747-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK3747-ND
Single FETs, MOSFETs 2SK3747-ND
N-Channel 1500V 2A (Ta) 3W (Ta), 50W (Tc) Through Hole TO-3PML

N-Channel 1500V 2A (Ta) 3W (Ta), 50W (Tc) Through Hole TO-3PML

Buy Now Datasheet
Singapore, Singapore
N-Channel 1500V 2A 13 Ohm MOSFET Transistor
278-2SK3747
N-Channel 1500V 2A 13 Ohm MOSFET Transistor 278-2SK3747
Power MOSFET 1500V 2A 13 Ohm Single N-Channel TO-3PML Product overview: 2SK3747 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1500V, 2A, 13 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1500V, 2A, 13 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3747 can be used for catalog matching and distributor lookup.

Power MOSFET 1500V 2A 13 Ohm Single N-Channel TO-3PML Product overview: 2SK3747 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1500V, 2A, 13 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1500V, 2A, 13 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3747 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 2SK3747 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2SK3747
Single FETs, MOSFETs 2SK3747
MOSFET N-CH 1500V 2A TO3PML

MOSFET N-CH 1500V 2A TO3PML

Supplier's Site Datasheet
Transistor - 48610422 - Radwell International
Willingboro, NJ, United States
Transistor
48610422
Transistor 48610422
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 2A I(D), 1500V, 13OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 2A I(D), 1500V, 13OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK3747 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3747
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3747
MOSFET N-CH 1500V 2A TO3PML

MOSFET N-CH 1500V 2A TO3PML

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 2SK3747-ND 278-2SK3747 2SK3747 48610422 2SK3747
Product Name Single FETs, MOSFETs N-Channel 1500V 2A 13 Ohm MOSFET Transistor Single FETs, MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-3; TO-3P-3 Full Pack TO-3; TO-3P-3 Full Pack TO-3P-3 Full Pack
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGB40N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details