onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3488-TD-E 2SK3488-TD-E

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037774-2SK3488-TD-E Drain to Source Voltage (Vdss): 30 V Power Dissipation: 3.5 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): SQ1431EH-T1-GE3; IRLML2030TRPBF; IRLML5203TRPBF; DMN3067LW-7; DMG6602SVTQ-7; DMG6602SVT-7; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Schedule B: 8541290080, 8541290080 Continuous Drain Current (ID): 2.5 A
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037774-2SK3488-TD-E Drain to Source Voltage (Vdss): 30 V Power Dissipation: 3.5 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): SQ1431EH-T1-GE3; IRLML2030TRPBF; IRLML5203TRPBF; DMN3067LW-7; DMG6602SVTQ-7; DMG6602SVT-7; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Schedule B: 8541290080, 8541290080 Continuous Drain Current (ID): 2.5 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3488-TD-E - 1037774-2SK3488-TD-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3488-TD-E
1037774-2SK3488-TD-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3488-TD-E 1037774-2SK3488-TD-E
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037774-2SK3488-TD-E Drain to Source Voltage (Vdss): 30 V Power Dissipation: 3.5 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): SQ1431EH-T1-GE3; IRLML2030TRPBF; IRLML5203TRPBF; DMN3067LW-7; DMG6602SVTQ-7; DMG6602SVT-7; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Schedule B: 8541290080, 8541290080 Continuous Drain Current (ID): 2.5 A

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037774-2SK3488-TD-E
Drain to Source Voltage (Vdss): 30 V
Power Dissipation: 3.5 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): SQ1431EH-T1-GE3; IRLML2030TRPBF; IRLML5203TRPBF; DMN3067LW-7; DMG6602SVTQ-7; DMG6602SVT-7;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Schedule B: 8541290080, 8541290080
Continuous Drain Current (ID): 2.5 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1037774-2SK3488-TD-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3488-TD-E
PD 3500 milliwatts
Unlock Full Specs
to access all available technical data