onsemi 450V 0.03A MOSFET Transistor 2SK3072

Description
Trans MOSFET N-CH Si 450V 0.03A 3-Pin Case CP Product overview: 2SK3072 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 0.03A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 0.03A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3072 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH Si 450V 0.03A 3-Pin Case CP Product overview: 2SK3072 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 0.03A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 0.03A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3072 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
450V 0.03A MOSFET Transistor
288-2SK3072
450V 0.03A MOSFET Transistor 288-2SK3072
Trans MOSFET N-CH Si 450V 0.03A 3-Pin Case CP Product overview: 2SK3072 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 0.03A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 0.03A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3072 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 450V 0.03A 3-Pin Case CP Product overview: 2SK3072 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 0.03A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 0.03A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3072 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 159798-2SK3072 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159798-2SK3072
Discrete Semiconductor Products 159798-2SK3072
Manufacturer: ON Semiconductor Win Source Part Number: 159798-2SK3072 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3072 Introduction Date: April 14, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 159798-2SK3072
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3072
Introduction Date: April 14, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK3072 159798-2SK3072
Product Name 450V 0.03A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data