onsemi Discrete Semiconductor Products 2SK2954-MR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 159720-2SK2954-MR Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2954-MR Alternative Parts (Cross-Reference): FQPF33N10-NL; FQPF44N10; IRFS540AT; IRFS540A-NL; Introduction Date: July 19, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 159720-2SK2954-MR Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2954-MR Alternative Parts (Cross-Reference): FQPF33N10-NL; FQPF44N10; IRFS540AT; IRFS540A-NL; Introduction Date: July 19, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 159720-2SK2954-MR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159720-2SK2954-MR
Discrete Semiconductor Products 159720-2SK2954-MR
Manufacturer: ON Semiconductor Win Source Part Number: 159720-2SK2954-MR Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2954-MR Alternative Parts (Cross-Reference): FQPF33N10-NL; FQPF44N10; IRFS540AT; IRFS540A-NL; Introduction Date: July 19, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 159720-2SK2954-MR
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK2954-MR
Alternative Parts (Cross-Reference): FQPF33N10-NL; FQPF44N10; IRFS540AT; IRFS540A-NL;
Introduction Date: July 19, 2000
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
100V 30A MOSFET Transistor
288-2SK2954-MR
100V 30A MOSFET Transistor 288-2SK2954-MR
Trans MOSFET N-CH 100V 30A 3-Pin(3+Tab) TO-220F Product overview: 2SK2954-MR from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 30A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2954-MR can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 100V 30A 3-Pin(3+Tab) TO-220F Product overview: 2SK2954-MR from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 30A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2954-MR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 159720-2SK2954-MR 288-2SK2954-MR
Product Name Discrete Semiconductor Products 100V 30A MOSFET Transistor
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data