onsemi Discrete Semiconductor Products 2SK2919

Description
Manufacturer: ON Semiconductor Win Source Part Number: 159701-2SK2919 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2919 Introduction Date: February 14, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 159701-2SK2919 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2919 Introduction Date: February 14, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 159701-2SK2919 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159701-2SK2919
Discrete Semiconductor Products 159701-2SK2919
Manufacturer: ON Semiconductor Win Source Part Number: 159701-2SK2919 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2919 Introduction Date: February 14, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 159701-2SK2919
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK2919
Introduction Date: February 14, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
600V 2A MOSFET Transistor
288-2SK2919
600V 2A MOSFET Transistor 288-2SK2919
Trans MOSFET N-CH Si 600V 2A 3-Pin(2+Tab) ZP Product overview: 2SK2919 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2919 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 600V 2A 3-Pin(2+Tab) ZP Product overview: 2SK2919 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2919 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 159701-2SK2919 288-2SK2919
Product Name Discrete Semiconductor Products 600V 2A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1694151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
 - LM5105SDX/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type WSON10
Packing Method Tape Reel; Tape & Reel
View Details
60 V, P-channel Trench MOSFET - BUK6Y33-60PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -60 volts
IDSS -30000 milliamps
View Details
7 suppliers