onsemi Discrete Semiconductor Products 2SK2864-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 159668-2SK2864-TL-E Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2864 Introduction Date: January 24, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 159668-2SK2864-TL-E Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2864 Introduction Date: January 24, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 159668-2SK2864-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159668-2SK2864-TL-E
Discrete Semiconductor Products 159668-2SK2864-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 159668-2SK2864-TL-E Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2864 Introduction Date: January 24, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 159668-2SK2864-TL-E
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK2864
Introduction Date: January 24, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
10V MOSFET Transistor - 278-2SK2864-TL-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V MOSFET Transistor
278-2SK2864-TL-E
10V MOSFET Transistor 278-2SK2864-TL-E
NCH 10V DRIVE SERIES Product overview: 2SK2864-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2864-TL-E can be used for catalog matching and distributor lookup.

NCH 10V DRIVE SERIES Product overview: 2SK2864-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2864-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK2864-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK2864-TL-E
NCH 10V DRIVE SERIES

NCH 10V DRIVE SERIES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 159668-2SK2864-TL-E 278-2SK2864-TL-E 2SK2864-TL-E
Product Name Discrete Semiconductor Products 10V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 Bulk
MOSFET Operating Mode Enhancement
V(BR)DSS 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF7805Q-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details