onsemi Discrete Semiconductor Products 2SK2043

Description
Manufacturer: ON Semiconductor Win Source Part Number: 159261-2SK2043 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2043 Introduction Date: July 26, 1999 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 159261-2SK2043 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2043 Introduction Date: July 26, 1999 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 159261-2SK2043 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159261-2SK2043
Discrete Semiconductor Products 159261-2SK2043
Manufacturer: ON Semiconductor Win Source Part Number: 159261-2SK2043 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2043 Introduction Date: July 26, 1999 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 159261-2SK2043
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK2043
Introduction Date: July 26, 1999
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
600V 2A MOSFET Transistor
288-2SK2043
600V 2A MOSFET Transistor 288-2SK2043
Trans MOSFET N-CH 600V 2A 3-Pin(3+Tab) TO-220FI Product overview: 2SK2043 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2043 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 600V 2A 3-Pin(3+Tab) TO-220FI Product overview: 2SK2043 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2043 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 159261-2SK2043 288-2SK2043
Product Name Discrete Semiconductor Products 600V 2A MOSFET Transistor
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD18532Q5B 60-V, N-Channel NexFET? Power MOSFET - CSD18532Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0043 ohms
View Details
7 suppliers
 - 64-2105PBF - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-262-3
View Details
4 suppliers
MOSFETs - 1222415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-92; To-92
View Details
60 V N-channel Trench MOSFET - 2N7002KQBZ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 720000 milliamps
View Details
4 suppliers