onsemi 6V MOSFET Transistor 2SK1645V-03-TR-E

Description
RF MOSFET MESFET 6V Product overview: 2SK1645V-03-TR-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK1645V-03-TR-E can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF MOSFET MESFET 6V Product overview: 2SK1645V-03-TR-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK1645V-03-TR-E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6V MOSFET Transistor - 285-2SK1645V-03-TR-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V MOSFET Transistor
285-2SK1645V-03-TR-E
6V MOSFET Transistor 285-2SK1645V-03-TR-E
RF MOSFET MESFET 6V Product overview: 2SK1645V-03-TR-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK1645V-03-TR-E can be used for catalog matching and distributor lookup.

RF MOSFET MESFET 6V Product overview: 2SK1645V-03-TR-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK1645V-03-TR-E can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK1645V-03-TR-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK1645V-03-TR-E
RF MOSFET MESFET 6V

RF MOSFET MESFET 6V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 285-2SK1645V-03-TR-E 2SK1645V-03-TR-E
Product Name 6V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Bulk
Unlock Full Specs
to access all available technical data

Similar Products

 - AIGW50N65H5XKSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO247-3
Packing Method Tube; Tube
View Details
5 suppliers
RF Power Transistor - 1068839 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Chip
Power Gain 15 dB
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details