onsemi Discrete Semiconductor Products 2SK1475

Description
Manufacturer: ON Semiconductor Win Source Part Number: 159007-2SK1475 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1475 Introduction Date: February 20, 2002 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 159007-2SK1475 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1475 Introduction Date: February 20, 2002 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 159007-2SK1475 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159007-2SK1475
Discrete Semiconductor Products 159007-2SK1475
Manufacturer: ON Semiconductor Win Source Part Number: 159007-2SK1475 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1475 Introduction Date: February 20, 2002 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 159007-2SK1475
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK1475
Introduction Date: February 20, 2002
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
100V 8A MOSFET Transistor
288-2SK1475
100V 8A MOSFET Transistor 288-2SK1475
Trans MOSFET N-CH 100V 8A 3-Pin (3+Tab) TP Product overview: 2SK1475 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 8A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1475 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 100V 8A 3-Pin (3+Tab) TP Product overview: 2SK1475 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 8A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1475 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 159007-2SK1475 288-2SK1475
Product Name Discrete Semiconductor Products 100V 8A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1464727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Powerdi3333
View Details
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD210800APCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
CSD17571Q2 30V N-Channel NexFET Power MOSFETs, CSD17571Q2 - CSD17571Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0290 ohms
View Details
8 suppliers