onsemi 30V 2A SOT-89 MOSFET Transistor 2SK1467

Description
Trans MOSFET N-CH Si 30V 2A 4-Pin(3+Tab) SOT-89 Product overview: 2SK1467 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A, SOT-89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, SOT-89, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1467 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH Si 30V 2A 4-Pin(3+Tab) SOT-89 Product overview: 2SK1467 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A, SOT-89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, SOT-89, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1467 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 2A SOT-89 MOSFET Transistor
288-2SK1467
30V 2A SOT-89 MOSFET Transistor 288-2SK1467
Trans MOSFET N-CH Si 30V 2A 4-Pin(3+Tab) SOT-89 Product overview: 2SK1467 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A, SOT-89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, SOT-89, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1467 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 30V 2A 4-Pin(3+Tab) SOT-89 Product overview: 2SK1467 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A, SOT-89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, SOT-89, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1467 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158998-2SK1467 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158998-2SK1467
Discrete Semiconductor Products 158998-2SK1467
Manufacturer: ON Semiconductor Win Source Part Number: 158998-2SK1467 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1467 Introduction Date: August 26, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 158998-2SK1467
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK1467
Introduction Date: August 26, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK1467 158998-2SK1467
Product Name 30V 2A SOT-89 MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3; SOT89
Unlock Full Specs
to access all available technical data

Similar Products

CSD17312Q5 30V N-Channel NexFET? Power MOSFET - CSD17312Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0017 ohms
View Details
8 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE MATCHED PAIR - ALD212908APAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
MOSFET - BUK6Y32-60PX - VAST STOCK CO., LIMITED
View Details
2 suppliers