onsemi Single FETs, MOSFETs 2SJ656

Description
P-Channel 100V 18A (Ta) 2W (Ta), 30W (Tc) Through Hole TO-220ML
Request a Quote Datasheet
Description
P-Channel 100V 18A (Ta) 2W (Ta), 30W (Tc) Through Hole TO-220ML
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 869-1053-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
869-1053-ND
Single FETs, MOSFETs 869-1053-ND
P-Channel 100V 18A (Ta) 2W (Ta), 30W (Tc) Through Hole TO-220ML

P-Channel 100V 18A (Ta) 2W (Ta), 30W (Tc) Through Hole TO-220ML

Buy Now Datasheet
Singapore, Singapore
P-Channel 100V 18A 75.5 mOhm MOSFET Transistor
278-2SJ656
P-Channel 100V 18A 75.5 mOhm MOSFET Transistor 278-2SJ656
Power MOSFET 100V 18A 75.5 mOhm Single P-Channel TO-220FP, 100-BLKBG Product overview: 2SJ656 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V, 18A, 75.5 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 18A, 75.5 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ656 can be used for catalog matching and distributor lookup.

Power MOSFET 100V 18A 75.5 mOhm Single P-Channel TO-220FP, 100-BLKBG Product overview: 2SJ656 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V, 18A, 75.5 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 18A, 75.5 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ656 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ656 - 197581-2SJ656 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ656
197581-2SJ656
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ656 197581-2SJ656
Manufacturer: ON Semiconductor Win Source Part Number: 197581-2SJ656 Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta), 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220ML Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 18A (Ta) Max Gate Charge: 74nC @ 10V Max Input Capacitance: 4200pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 75.5 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 197581-2SJ656
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta), 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220ML
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 18A (Ta)
Max Gate Charge: 74nC @ 10V
Max Input Capacitance: 4200pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 75.5 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET P-CH 100V 18A TO-220ML - 598-2SJ656 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 100V 18A TO-220ML
598-2SJ656
MOSFET P-CH 100V 18A TO-220ML 598-2SJ656
MOSFET P-CH 100V 18A TO-220ML

MOSFET P-CH 100V 18A TO-220ML

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SJ656 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SJ656
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SJ656
MOSFET P-CH 100V 18A TO220ML

MOSFET P-CH 100V 18A TO220ML

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 869-1053-ND 278-2SJ656 197581-2SJ656 598-2SJ656 2SJ656
Product Name Single FETs, MOSFETs P-Channel 100V 18A 75.5 mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ656 MOSFET P-CH 100V 18A TO-220ML Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220ML TO-220; TO-220-3 Full Pack
PD 30000 milliwatts 2000 to 30000 milliwatts 2000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
V(BR)DSS 100 volts -100 volts
Unlock Full Specs
to access all available technical data