onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 2SJ635-E

Description
Win Source Part Number: 1125903-2SJ635-E Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 2SJ635E; Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Sanyo Other Names: 2156-2SJ635-E,ONSSNY 2SJ635-E RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 1125903-2SJ635-E Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 2SJ635E; Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Sanyo Other Names: 2156-2SJ635-E,ONSSNY 2SJ635-E RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1125903-2SJ635-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1125903-2SJ635-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1125903-2SJ635-E
Win Source Part Number: 1125903-2SJ635-E Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 2SJ635E; Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Sanyo Other Names: 2156-2SJ635-E,ONSSNY 2SJ635-E RoHS Status: Not applicable

Win Source Part Number: 1125903-2SJ635-E
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): 2SJ635E;
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 0000.00.0000
Mfr: Sanyo
Other Names: 2156-2SJ635-E,ONSSNY2SJ635-E
RoHS Status: Not applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1125903-2SJ635-E
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17309Q3 30V N Channel NexFET? Power MOSFET - CSD17309Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0063 ohms
View Details
9 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ZERO THRESHOLD™ MATCHED PAIR - ALD310700APCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
FET, MOSFET Arrays - 2N7002BKS/ZLX-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers