Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037563-2SJ613-TD-E
Drain to Source Voltage (Vdss): -20 V
Power Dissipation: 3.5 W
Resistance: 69 mΩ
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Continuous Drain Current (ID): 6 A
Drain to Source Resistance: 69 mΩ
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 1037563-2SJ613-TD-E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ613-TD-E |
| Package Type | SOT3 |