3.5A, 250V, 1.5ohm, P-Channel Power MOSFET
P-CHANNEL POWER MOSFET Product overview: 2SJ583LS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ583LS can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 158749-2SJ583LS
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ583LS
Introduction Date: July 27, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
P-CHANNEL POWER MOSFET
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2SJ583LS | 278-2SJ583LS | 158749-2SJ583LS | 2SJ583LS |
| Product Name | P-Channel MOSFET Transistor | Discrete Semiconductor Products | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | P-Channel |