onsemi Discrete Semiconductor Products 2SJ453

Description
Manufacturer: ON Semiconductor Win Source Part Number: 158637-2SJ453 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ453 Introduction Date: August 26, 2004 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 158637-2SJ453 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ453 Introduction Date: August 26, 2004 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158637-2SJ453 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158637-2SJ453
Discrete Semiconductor Products 158637-2SJ453
Manufacturer: ON Semiconductor Win Source Part Number: 158637-2SJ453 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ453 Introduction Date: August 26, 2004 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 158637-2SJ453
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ453
Introduction Date: August 26, 2004
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
250V 3A MOSFET Transistor
288-2SJ453
250V 3A MOSFET Transistor 288-2SJ453
Trans MOSFET P-CH 250V 3A 3-Pin (3+Tab) TP Product overview: 2SJ453 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 3A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ453 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 250V 3A 3-Pin (3+Tab) TP Product overview: 2SJ453 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 3A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ453 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 158637-2SJ453 288-2SJ453
Product Name Discrete Semiconductor Products 250V 3A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1223315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
50 V, P-channel Trench MOSFET - BSS84AKQBZ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -50 volts
IDSS -270000 milliamps
View Details
4 suppliers