onsemi 250V 9A MOSFET Transistor 2SJ308

Description
Trans MOSFET P-CH Si 250V 9A 3-Pin(3+Tab) TO-220ML Product overview: 2SJ308 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 9A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ308 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH Si 250V 9A 3-Pin(3+Tab) TO-220ML Product overview: 2SJ308 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 9A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ308 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 9A MOSFET Transistor
288-2SJ308
250V 9A MOSFET Transistor 288-2SJ308
Trans MOSFET P-CH Si 250V 9A 3-Pin(3+Tab) TO-220ML Product overview: 2SJ308 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 9A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ308 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH Si 250V 9A 3-Pin(3+Tab) TO-220ML Product overview: 2SJ308 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 9A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ308 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158522-2SJ308 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158522-2SJ308
Discrete Semiconductor Products 158522-2SJ308
Manufacturer: ON Semiconductor Win Source Part Number: 158522-2SJ308 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ308 Introduction Date: April 13, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 158522-2SJ308
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ308
Introduction Date: April 13, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SJ308 158522-2SJ308
Product Name 250V 9A MOSFET Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

30 V, P-channel Trench MOSFET - BUK6Q21-30PJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -30 volts
IDSS -41000 milliamps
View Details
2 suppliers
MOSFETs - 1223318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3660PBF - Acme Chip Technology Co., Limited
Specs
V(BR)DSS 100 volts
IDSS 4500 milliamps
Package Type 8-SOIC (0.154, 3.90mm Width)
View Details