onsemi Discrete Semiconductor Products 2SJ307

Description
Manufacturer: ON Semiconductor Win Source Part Number: 158521-2SJ307 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ307 Alternative Parts (Cross-Reference): IRFI9634GPBF; IRFI9634G; SiHFI9634G; SiHFI9634G-E3; Introduction Date: April 05, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 158521-2SJ307 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ307 Alternative Parts (Cross-Reference): IRFI9634GPBF; IRFI9634G; SiHFI9634G; SiHFI9634G-E3; Introduction Date: April 05, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158521-2SJ307 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158521-2SJ307
Discrete Semiconductor Products 158521-2SJ307
Manufacturer: ON Semiconductor Win Source Part Number: 158521-2SJ307 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ307 Alternative Parts (Cross-Reference): IRFI9634GPBF; IRFI9634G; SiHFI9634G; SiHFI9634G-E3; Introduction Date: April 05, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 158521-2SJ307
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ307
Alternative Parts (Cross-Reference): IRFI9634GPBF; IRFI9634G; SiHFI9634G; SiHFI9634G-E3;
Introduction Date: April 05, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
250V 6A MOSFET Transistor
288-2SJ307
250V 6A MOSFET Transistor 288-2SJ307
Trans MOSFET P-CH 250V 6A 3-Pin(3+Tab) TO-220ML Product overview: 2SJ307 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 6A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ307 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 250V 6A 3-Pin(3+Tab) TO-220ML Product overview: 2SJ307 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 6A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ307 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 158521-2SJ307 288-2SJ307
Product Name Discrete Semiconductor Products 250V 6A MOSFET Transistor
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD19534Q5A 100V, N-Channel NexFET Power MOSFET - CSD19534Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 137000 milliamps
View Details
9 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7608-55A,118 - 1025253-BUK7608-55A,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 254000 milliwatts
View Details
4 suppliers
Dual P-Channel Matched MOSFET Pair - ALD1102SAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers