onsemi 2SD2203R

Description
Power Bipolar Transistor, 7A, 80V, NPN, 3 Pin
Request a Quote
Description
Power Bipolar Transistor, 7A, 80V, NPN, 3 Pin
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN silicon transistor for high-current switching applications, rated for 80 V collector-to-emitter voltage and 7 A continuous collector current, housed in a TO-220ML package with dimensions of 10.0 × 4.5 × 2.4 mm. Features low collector-to-emitter saturation voltage and micaless construction for easy mounting. Gain (hFE) is classified into grades (Q, R, S), with the R grade specifying hFE between 100 and 200 at VCE = -2 V and IC = -1 A. Operates with junction temperature up to 150 °C and storage temperature from -55 °C to 150 °C. Meets RoHS requirements.

Datasheet Summary
Powered by GS/AI

NPN silicon transistor for high-current switching applications, rated for 80 V collector-to-emitter voltage and 7 A continuous collector current, housed in a TO-220ML package with dimensions of 10.0 × 4.5 × 2.4 mm. Features low collector-to-emitter saturation voltage and micaless construction for easy mounting. Gain (hFE) is classified into grades (Q, R, S), with the R grade specifying hFE between 100 and 200 at VCE = -2 V and IC = -1 A. Operates with junction temperature up to 150 °C and storage temperature from -55 °C to 150 °C. Meets RoHS requirements.

Suppliers

Company
Product
Description
Supplier Links
 - 2SD2203R - Rochester Electronics
Newburyport, MA, United States
Power Bipolar Transistor, 7A, 80V, NPN, 3 Pin

Power Bipolar Transistor, 7A, 80V, NPN, 3 Pin

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Power MOSFET
Product Number 2SD2203R
Package Type TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

CSD16407Q5 N-Channel NexFET™ Power MOSFET - CSD16407Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0033 ohms
View Details
8 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMH10N80E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 800 volts
rDS(on) 1.1 ohms
IDSS 10000 milliamps
View Details
Single FETs, MOSFETs - IRAUIRFS8408-7P-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers