onsemi 8V 0.7A Bipolar Transistor 2SD2028

Description
Trans GP BJT NPN 8V 0.7A 3-Pin CP Product overview: 2SD2028 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 8V, 0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2028 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 8V 0.7A 3-Pin CP Product overview: 2SD2028 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 8V, 0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2028 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V 0.7A Bipolar Transistor
276-2SD2028
8V 0.7A Bipolar Transistor 276-2SD2028
Trans GP BJT NPN 8V 0.7A 3-Pin CP Product overview: 2SD2028 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 8V, 0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2028 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 8V 0.7A 3-Pin CP Product overview: 2SD2028 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 8V, 0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2028 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158003-2SD2028 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158003-2SD2028
Discrete Semiconductor Products 158003-2SD2028
Manufacturer: ON Semiconductor Win Source Part Number: 158003-2SD2028 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD2028 Introduction Date: August 26, 2004 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 158003-2SD2028
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD2028
Introduction Date: August 26, 2004
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD2028 158003-2SD2028
Product Name 8V 0.7A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697515P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
Single Bipolar Transistors - BCP55H6327XTSA1-ND - DigiKey
Specs
Polarity NPN
Package Type TO-261-4, TO-261AA
View Details
3 suppliers
50 V, 100 mA NPN general-purpose transistors - 2PC4617RMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
6 suppliers