onsemi Discrete Semiconductor Products 2SD1904S

Description
Manufacturer: ON Semiconductor Win Source Part Number: 157958-2SD1904S Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1904 Introduction Date: January 30, 2004 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 157958-2SD1904S Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1904 Introduction Date: January 30, 2004 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 157958-2SD1904S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157958-2SD1904S
Discrete Semiconductor Products 157958-2SD1904S
Manufacturer: ON Semiconductor Win Source Part Number: 157958-2SD1904S Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1904 Introduction Date: January 30, 2004 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 157958-2SD1904S
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD1904
Introduction Date: January 30, 2004
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
50V 5A Bipolar Transistor
276-2SD1904S
50V 5A Bipolar Transistor 276-2SD1904S
Trans GP BJT NPN 50V 5A 3-Pin (3+Tab) TO-220MF Product overview: 2SD1904S from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1904S can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 50V 5A 3-Pin (3+Tab) TO-220MF Product overview: 2SD1904S from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1904S can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 157958-2SD1904S 276-2SD1904S
Product Name Discrete Semiconductor Products 50V 5A Bipolar Transistor
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data