Bipolar (BJT) Transistor NPN 50V 2A 150MHz 750mW Through Hole 3-NP
NPN Epitaxial Planar Silicon Transistor
TRANS NPN 50V 2A 3NP
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 2SD1835T-AAOSTB-ND | 2SD1835T-AA | 2SD1835T-AA |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN |