onsemi 5A 100V Bipolar Transistor 2SD1829

Description
5A, 100V, NPN, Si, POWER TRANSISTOR, TO-220ML, 3 PIN Product overview: 2SD1829 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 100V. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 100V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1829 can be used for catalog matching and distributor lookup.
Request a Quote
Description
5A, 100V, NPN, Si, POWER TRANSISTOR, TO-220ML, 3 PIN Product overview: 2SD1829 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 100V. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 100V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1829 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 100V Bipolar Transistor
276-2SD1829
5A 100V Bipolar Transistor 276-2SD1829
5A, 100V, NPN, Si, POWER TRANSISTOR, TO-220ML, 3 PIN Product overview: 2SD1829 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 100V. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 100V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1829 can be used for catalog matching and distributor lookup.

5A, 100V, NPN, Si, POWER TRANSISTOR, TO-220ML, 3 PIN Product overview: 2SD1829 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 100V. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 100V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1829 can be used for catalog matching and distributor lookup.

Supplier's Site
 - 2SD1829 - Rochester Electronics
Newburyport, MA, United States
Power Bipolar Transistor, 5A, 100V, NPN, 3 Pin

Power Bipolar Transistor, 5A, 100V, NPN, 3 Pin

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - 2SD1829 - 1037383-2SD1829 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SD1829
1037383-2SD1829
TRANSISTORS - RF Transistors (BJT) - 2SD1829 1037383-2SD1829
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037383-2SD1829 Polarity: NPN Number of Pins: 3 Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage RoHS: Compliant Collector Emitter Voltage (VCEO): 100 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037383-2SD1829
Polarity: NPN
Number of Pins: 3
Categories: RF Transistors(BJT)
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Collector Emitter Voltage (VCEO): 100 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics
Product Category Bipolar RF Transistors Power MOSFET Bipolar RF Transistors
Product Number 276-2SD1829 2SD1829 1037383-2SD1829
Product Name 5A 100V Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SD1829
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data