Bipolar (BJT) Transistor NPN 100V 4A 180MHz 1W Through Hole TP
TRANS NPN 100V 4A TP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SD1816T-EOS-ND | 2SD1816T-E |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |