Bipolar (BJT) Transistor NPN 20V 5A 120MHz 1W Through Hole TP
TRANS NPN 20V 5A TP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SD1805F-E-ND | 2SD1805F-E |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |