Bipolar (BJT) Transistor NPN 50V 5A 150MHz 1W Through Hole TP
Bipolar Transistor, 50V, 3A, Low VCE(sat) NPN Single TP/TP-FA hFE = 200-400, IPAK / TP, 500-BLKBG Product overview: 2SD1802T-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1802T-E can be used for catalog matching and distributor lookup.
Power Bipolar Transistor
Power Bipolar Transistor
TRANS NPN 50V 5A TP
Bipolar Transistors - BJT BIP NPN 3A 50V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Power MOSFET | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SD1802T-E-ND | 276-2SD1802T-E | 2SD1802T-E | 2SD1802T-E | 2SD1802T-E |
| Product Name | Single Bipolar Transistors | 50V 3A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | NPN |