onsemi TRANSISTORS - Transistors (BJT) - Single - 2SD1802S-TL-E 2SD1802S-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 005956-2SD1802S-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 2-TP-FA Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 500mV @ 100mA, 2A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 140 @ 100mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 005956-2SD1802S-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 2-TP-FA Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 500mV @ 100mA, 2A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 140 @ 100mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SD1802S-TL-E - 005956-2SD1802S-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1802S-TL-E
005956-2SD1802S-TL-E
TRANSISTORS - Transistors (BJT) - Single - 2SD1802S-TL-E 005956-2SD1802S-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 005956-2SD1802S-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 2-TP-FA Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 500mV @ 100mA, 2A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 140 @ 100mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 005956-2SD1802S-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 2-TP-FA
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 100mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 140 @ 100mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
50V 3A 150MHz DPAK Bipolar Transistor
276-2SD1802S-TL-E
50V 3A 150MHz DPAK Bipolar Transistor 276-2SD1802S-TL-E
NPN BJT Transistor, 50V, 3A, 150MHz, Low VCE(sat), DPAK Product overview: 2SD1802S-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, 150MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, 150MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1802S-TL-E can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 50V, 3A, 150MHz, Low VCE(sat), DPAK Product overview: 2SD1802S-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, 150MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, 150MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1802S-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 2SD1802S-TL-E - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 3A, NPN

Small Signal Bipolar Transistor, 3A, NPN

Supplier's Site Datasheet
Single Bipolar Transistors - 2SD1802S-TL-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1802S-TL-EOSTR-ND
Single Bipolar Transistors 2SD1802S-TL-EOSTR-ND
Bipolar (BJT) Transistor NPN 50V 3A 150MHz 1W Surface Mount TP-FA

Bipolar (BJT) Transistor NPN 50V 3A 150MHz 1W Surface Mount TP-FA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1802S-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1802S-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1802S-TL-E
TRANS NPN 50V 3A TPFA

TRANS NPN 50V 3A TPFA

Supplier's Site
TRANS NPN 50V 3A TP-FA - 598-2SD1802S-TL-E - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 50V 3A TP-FA
598-2SD1802S-TL-E
TRANS NPN 50V 3A TP-FA 598-2SD1802S-TL-E
TRANS NPN 50V 3A TP-FA

TRANS NPN 50V 3A TP-FA

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SD1802S-TL-E
Bipolar Transistors - BJT 2SD1802S-TL-E
Bipolar Transistors - BJT HIGH-CURRENT SWITCHING

Bipolar Transistors - BJT HIGH-CURRENT SWITCHING

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 005956-2SD1802S-TL-E 276-2SD1802S-TL-E 2SD1802S-TL-E 2SD1802S-TL-EOSTR-ND 2SD1802S-TL-E 598-2SD1802S-TL-E 2SD1802S-TL-E
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SD1802S-TL-E 50V 3A 150MHz DPAK Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 50V 3A TP-FA Bipolar Transistors - BJT
Polarity NPN; NPN NPN NPN NPN NPN; NPN
Package Type SOT3; 2-TP-FA DPAK-3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
IC(max) 3000 milliamps 3000 milliamps
VCEO 50 volts 50 volts
VCBO 60 volts
Unlock Full Specs
to access all available technical data