onsemi 50V 5A 2000mW Bipolar Transistor 2SD1667

Description
Trans GP BJT NPN 50V 5A 2000mW 3-Pin(3+Tab) TO-220ML Product overview: 2SD1667 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 5A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1667 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 50V 5A 2000mW 3-Pin(3+Tab) TO-220ML Product overview: 2SD1667 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 5A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1667 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 5A 2000mW Bipolar Transistor
276-2SD1667
50V 5A 2000mW Bipolar Transistor 276-2SD1667
Trans GP BJT NPN 50V 5A 2000mW 3-Pin(3+Tab) TO-220ML Product overview: 2SD1667 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 5A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1667 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 50V 5A 2000mW 3-Pin(3+Tab) TO-220ML Product overview: 2SD1667 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 5A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1667 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 157785-2SD1667 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157785-2SD1667
Discrete Semiconductor Products 157785-2SD1667
Manufacturer: ON Semiconductor Win Source Part Number: 157785-2SD1667 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1667 Alternative Parts (Cross-Reference): 2SD1412AO; 2SC4881(CANO,F); 2SC4881,ITDF(J; 2SC4881(MBS-NG,F); Introduction Date: July 14, 2010 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 157785-2SD1667
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD1667
Alternative Parts (Cross-Reference): 2SD1412AO; 2SC4881(CANO,F); 2SC4881,ITDF(J; 2SC4881(MBS-NG,F);
Introduction Date: July 14, 2010
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD1667 157785-2SD1667
Product Name 50V 5A 2000mW Bipolar Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistor - BC846BQB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 100 milliamps
VCEO 65 volts
View Details
2 suppliers
Bipolar Transistors - 2548673P - RS Components, Ltd.
Specs
Package Type PowerDI5060-8/SWP
View Details
TRANSISTORS - Transistors (BJT) - Single - BC817SUE6327HTSA1 - 863613-BC817SUE6327HTSA1 - Win Source Electronics
Specs
Polarity NPN
Package Type SOT3; PG-SC74-6
View Details
3 suppliers