onsemi 25V 2A 500mW SOT-89 Bipolar Transistor 2SD1621T

Description
Trans GP BJT NPN 25V 2A 500mW 4-Pin(3+Tab) SOT-89 Product overview: 2SD1621T from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 2A, 500mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 2A, 500mW, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1621T can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 25V 2A 500mW 4-Pin(3+Tab) SOT-89 Product overview: 2SD1621T from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 2A, 500mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 2A, 500mW, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1621T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 2A 500mW SOT-89 Bipolar Transistor
276-2SD1621T
25V 2A 500mW SOT-89 Bipolar Transistor 276-2SD1621T
Trans GP BJT NPN 25V 2A 500mW 4-Pin(3+Tab) SOT-89 Product overview: 2SD1621T from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 2A, 500mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 2A, 500mW, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1621T can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 25V 2A 500mW 4-Pin(3+Tab) SOT-89 Product overview: 2SD1621T from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 2A, 500mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 2A, 500mW, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1621T can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 157749-2SD1621T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157749-2SD1621T
Discrete Semiconductor Products 157749-2SD1621T
Manufacturer: ON Semiconductor Win Source Part Number: 157749-2SD1621T Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1621T Alternative Parts (Cross-Reference): 2DD1621T-13; 2SD2153T100V; 2DD1621T; 2SD2153V; Introduction Date: March 04, 2010 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 157749-2SD1621T
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD1621T
Alternative Parts (Cross-Reference): 2DD1621T-13; 2SD2153T100V; 2DD1621T; 2SD2153V;
Introduction Date: March 04, 2010
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD1621T 157749-2SD1621T
Product Name 25V 2A 500mW SOT-89 Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3; SOT89
Unlock Full Specs
to access all available technical data