onsemi Single Bipolar Transistors 2SC6099-TL-E

Description
Bipolar (BJT) Transistor NPN 100V 2A 300MHz 800mW Surface Mount TP-FA
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 100V 2A 300MHz 800mW Surface Mount TP-FA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC6099-TL-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC6099-TL-EOSTR-ND
Single Bipolar Transistors 2SC6099-TL-EOSTR-ND
Bipolar (BJT) Transistor NPN 100V 2A 300MHz 800mW Surface Mount TP-FA

Bipolar (BJT) Transistor NPN 100V 2A 300MHz 800mW Surface Mount TP-FA

Buy Now Datasheet
Single Bipolar Transistors - 2SC6099-TL-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC6099-TL-EOSCT-ND
Single Bipolar Transistors 2SC6099-TL-EOSCT-ND
Bipolar (BJT) Transistor NPN 100V 2A 300MHz 800mW Surface Mount TP-FA

Bipolar (BJT) Transistor NPN 100V 2A 300MHz 800mW Surface Mount TP-FA

Buy Now Datasheet
Single Bipolar Transistors - 2SC6099-TL-EOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC6099-TL-EOSDKR-ND
Single Bipolar Transistors 2SC6099-TL-EOSDKR-ND
Bipolar (BJT) Transistor NPN 100V 2A 300MHz 800mW Surface Mount TP-FA

Bipolar (BJT) Transistor NPN 100V 2A 300MHz 800mW Surface Mount TP-FA

Buy Now Datasheet
Singapore, Singapore
100V 2A DPAK Bipolar Transistor
276-2SC6099-TL-E
100V 2A DPAK Bipolar Transistor 276-2SC6099-TL-E
Bipolar Transistor, 100V, 2A, Low VCE(sat), NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SC6099-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC6099-TL-E can be used for catalog matching and distributor lookup.

Bipolar Transistor, 100V, 2A, Low VCE(sat), NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SC6099-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC6099-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SC6099-TL-E - 005935-2SC6099-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC6099-TL-E
005935-2SC6099-TL-E
TRANSISTORS - Transistors (BJT) - Single - 2SC6099-TL-E 005935-2SC6099-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 005935-2SC6099-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 2-TP-FA Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 165mV @ 100mA, 1A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 300 @ 100mA, 5V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 005935-2SC6099-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 2-TP-FA
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 165mV @ 100mA, 1A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 300 @ 100mA, 5V
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SC6099-TL-E
Bipolar Transistors - BJT 2SC6099-TL-E
Bipolar Transistors - BJT BIP NPN 2A 100V

Bipolar Transistors - BJT BIP NPN 2A 100V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC6099-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC6099-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC6099-TL-E
TRANS NPN 100V 2A TPFA

TRANS NPN 100V 2A TPFA

Supplier's Site
Transistor, Npn, 100V, 2A, To-252; Transistor Polarity Onsemi - 13AC4605 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 100V, 2A, To-252; Transistor Polarity Onsemi
13AC4605
Transistor, Npn, 100V, 2A, To-252; Transistor Polarity Onsemi 13AC4605
TRANSISTOR, NPN, 100V, 2A, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:300MHz; Power Dissipation Pd:15W; DC Collector Current:2A; DC Current Gain hFE:300hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 100V, 2A, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:300MHz; Power Dissipation Pd:15W; DC Collector Current:2A; DC Current Gain hFE:300hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 2SC6099-TL-EOSTR-ND 276-2SC6099-TL-E 005935-2SC6099-TL-E 2SC6099-TL-E 2SC6099-TL-E 13AC4605
Product Name Single Bipolar Transistors 100V 2A DPAK Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC6099-TL-E Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Npn, 100V, 2A, To-252; Transistor Polarity Onsemi
Polarity NPN NPN; NPN NPN
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; 2-TP-FA TO-3; TO-252 (DPAK)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2466675 - RS Components, Ltd.
Specs
Package Type SOT223; SOT-223 (SC-73)
View Details
45 V, 100 mA NPN general-purpose transistors - BC847AW,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 45 volts
View Details
6 suppliers
Bipolar Transistor Arrays, Pre-Biased - BCR148SE6433HTMA1TR-NDTR-ND - DigiKey
Specs
Polarity NPN
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers