onsemi Discrete Semiconductor Products 2SC6089

Description
Manufacturer: ON Semiconductor Win Source Part Number: 157430-2SC6089 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC6089 Alternative Parts (Cross-Reference): 2SC5855(TOPV,F,M); 2SC5855(TOPVHFE2FM; 2SC5855(TOPVHFE,QM; 2SC5855A(LG2); Introduction Date: December 03, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 157430-2SC6089 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC6089 Alternative Parts (Cross-Reference): 2SC5855(TOPV,F,M); 2SC5855(TOPVHFE2FM; 2SC5855(TOPVHFE,QM; 2SC5855A(LG2); Introduction Date: December 03, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 157430-2SC6089 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157430-2SC6089
Discrete Semiconductor Products 157430-2SC6089
Manufacturer: ON Semiconductor Win Source Part Number: 157430-2SC6089 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC6089 Alternative Parts (Cross-Reference): 2SC5855(TOPV,F,M); 2SC5855(TOPVHFE2FM; 2SC5855(TOPVHFE,QM; 2SC5855A(LG2); Introduction Date: December 03, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 157430-2SC6089
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC6089
Alternative Parts (Cross-Reference): 2SC5855(TOPV,F,M); 2SC5855(TOPVHFE2FM; 2SC5855(TOPVHFE,QM; 2SC5855A(LG2);
Introduction Date: December 03, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
700V 10A 3000mW Bipolar Transistor
276-2SC6089
700V 10A 3000mW Bipolar Transistor 276-2SC6089
Trans GP BJT NPN 700V 10A 3000mW 3-Pin(3+Tab) TO-3PMLH Product overview: 2SC6089 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 10A, 3000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 700V, 10A, 3000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC6089 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 700V 10A 3000mW 3-Pin(3+Tab) TO-3PMLH Product overview: 2SC6089 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 10A, 3000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 700V, 10A, 3000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC6089 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 157430-2SC6089 276-2SC6089
Product Name Discrete Semiconductor Products 700V 10A 3000mW Bipolar Transistor
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data