onsemi Single Bipolar Transistors 2SC5964-TD-H

Description
Bipolar (BJT) Transistor NPN 50V 3A 380MHz 3.5W Surface Mount PCP
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 50V 3A 380MHz 3.5W Surface Mount PCP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC5964-TD-HOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC5964-TD-HOSTR-ND
Single Bipolar Transistors 2SC5964-TD-HOSTR-ND
Bipolar (BJT) Transistor NPN 50V 3A 380MHz 3.5W Surface Mount PCP

Bipolar (BJT) Transistor NPN 50V 3A 380MHz 3.5W Surface Mount PCP

Buy Now Datasheet
Single Bipolar Transistors - 2SC5964-TD-HOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC5964-TD-HOSCT-ND
Single Bipolar Transistors 2SC5964-TD-HOSCT-ND
Bipolar (BJT) Transistor NPN 50V 3A 380MHz 3.5W Surface Mount PCP

Bipolar (BJT) Transistor NPN 50V 3A 380MHz 3.5W Surface Mount PCP

Buy Now Datasheet
Single Bipolar Transistors - 2SC5964-TD-HOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC5964-TD-HOSDKR-ND
Single Bipolar Transistors 2SC5964-TD-HOSDKR-ND
Bipolar (BJT) Transistor NPN 50V 3A 380MHz 3.5W Surface Mount PCP

Bipolar (BJT) Transistor NPN 50V 3A 380MHz 3.5W Surface Mount PCP

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC5964-TD-H - 906376-2SC5964-TD-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC5964-TD-H
906376-2SC5964-TD-H
TRANSISTORS - Transistors (BJT) - Single - 2SC5964-TD-H 906376-2SC5964-TD-H
Manufacturer: ON Semiconductor Win Source Part Number: 906376-2SC5964-TD-H Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 50 V 3 A 380MHz 3.5 W Surface Mount PCP Package: TO-243AA Package: Reel - TR Mounting: Surface Mount Family Name: 2SC5964 Categories: Discrete Semiconductor Products Case / Package: PCP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: 2SC5964-TD-HOSCT, 2SC5964-TD-H-ND, 2SC5964-TD-HOSTR, 2SC5964-TD-HOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 906376-2SC5964-TD-H
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 50 V 3 A 380MHz 3.5 W Surface Mount PCP
Package: TO-243AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: 2SC5964
Categories: Discrete Semiconductor Products
Case / Package: PCP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 2SC5964-TD-HOSCT, 2SC5964-TD-H-ND, 2SC5964-TD-HOSTR, 2SC5964-TD-HOSDKR

Buy Now Datasheet
Singapore, Singapore
50V 3A SOT-89 Bipolar Transistor
276-2SC5964-TD-H
50V 3A SOT-89 Bipolar Transistor 276-2SC5964-TD-H
Bipolar Transistor, (-)50V, (-)3A, Low VCE(sat), (PNP)NPN Single PCP, SOT-89 / PCP-1, 1000-REEL Product overview: 2SC5964-TD-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5964-TD-H can be used for catalog matching and distributor lookup.

Bipolar Transistor, (-)50V, (-)3A, Low VCE(sat), (PNP)NPN Single PCP, SOT-89 / PCP-1, 1000-REEL Product overview: 2SC5964-TD-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5964-TD-H can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC5964-TD-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC5964-TD-H
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC5964-TD-H
TRANS NPN 50V 3A PCP

TRANS NPN 50V 3A PCP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SC5964-TD-HOSTR-ND 906376-2SC5964-TD-H 276-2SC5964-TD-H 2SC5964-TD-H
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SC5964-TD-H 50V 3A SOT-89 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data