onsemi TRANSISTORS - Transistors (BJT) - Single - 2SC5706-TL-H 2SC5706-TL-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1004467-2SC5706-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 400MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 2-TP-FA Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 240mV @ 100mA, 2A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 200 @ 500mA, 2V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1004467-2SC5706-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 400MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 2-TP-FA Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 240mV @ 100mA, 2A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 200 @ 500mA, 2V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SC5706-TL-H - 1004467-2SC5706-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC5706-TL-H
1004467-2SC5706-TL-H
TRANSISTORS - Transistors (BJT) - Single - 2SC5706-TL-H 1004467-2SC5706-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 1004467-2SC5706-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 400MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 2-TP-FA Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 240mV @ 100mA, 2A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 200 @ 500mA, 2V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1004467-2SC5706-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 400MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 2-TP-FA
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 240mV @ 100mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
50V 5A DPAK Bipolar Transistor
276-2SC5706-TL-H
50V 5A DPAK Bipolar Transistor 276-2SC5706-TL-H
Bipolar Transistor, 50V, 5A, Low VCE(sat), (PNP)NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SC5706-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 5A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5706-TL-H can be used for catalog matching and distributor lookup.

Bipolar Transistor, 50V, 5A, Low VCE(sat), (PNP)NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SC5706-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 5A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5706-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SC5706-TL-HOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC5706-TL-HOSTR-ND
Single Bipolar Transistors 2SC5706-TL-HOSTR-ND
Bipolar (BJT) Transistor NPN 50V 5A 400MHz 800mW Surface Mount TP-FA

Bipolar (BJT) Transistor NPN 50V 5A 400MHz 800mW Surface Mount TP-FA

Buy Now Datasheet
Single Bipolar Transistors - 2SC5706-TL-HOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC5706-TL-HOSDKR-ND
Single Bipolar Transistors 2SC5706-TL-HOSDKR-ND
Bipolar (BJT) Transistor NPN 50V 5A 400MHz 800mW Surface Mount TP-FA

Bipolar (BJT) Transistor NPN 50V 5A 400MHz 800mW Surface Mount TP-FA

Buy Now Datasheet
Single Bipolar Transistors - 2SC5706-TL-HOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC5706-TL-HOSCT-ND
Single Bipolar Transistors 2SC5706-TL-HOSCT-ND
Bipolar (BJT) Transistor NPN 50V 5A 400MHz 800mW Surface Mount TP-FA

Bipolar (BJT) Transistor NPN 50V 5A 400MHz 800mW Surface Mount TP-FA

Buy Now Datasheet
Bipolar Transistors - 7740749P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7740749P
Bipolar Transistors 7740749P
Transistor NPN 50V 5A Switching DPAK

Transistor NPN 50V 5A Switching DPAK

Supplier's Site
Bipolar Transistors - 7740749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7740749
Bipolar Transistors 7740749
Transistor NPN 50V 5A Switching DPAK

Transistor NPN 50V 5A Switching DPAK

Supplier's Site
Bipolar Transistors - 1453525 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1453525
Bipolar Transistors 1453525
Transistor NPN 50V 5A Switching DPAK

Transistor NPN 50V 5A Switching DPAK

Supplier's Site
Transistor, Npn, 50V, 5A, To-252; Transistor Polarity Onsemi - 13AC6278 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 50V, 5A, To-252; Transistor Polarity Onsemi
13AC6278
Transistor, Npn, 50V, 5A, To-252; Transistor Polarity Onsemi 13AC6278
TRANSISTOR, NPN, 50V, 5A, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:5A; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:400MHz RoHS Compliant: Yes

TRANSISTOR, NPN, 50V, 5A, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:5A; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:400MHz RoHS Compliant: Yes

Supplier's Site
Single Bipolar Transistors - 2SC5706-TL-H - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SC5706-TL-H
Single Bipolar Transistors 2SC5706-TL-H
TRANS NPN 50V 5A TPFA

TRANS NPN 50V 5A TPFA

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC5706-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC5706-TL-H
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC5706-TL-H
TRANS NPN 50V 5A TPFA

TRANS NPN 50V 5A TPFA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1004467-2SC5706-TL-H 276-2SC5706-TL-H 2SC5706-TL-HOSTR-ND 7740749P 7740749 13AC6278 2SC5706-TL-H 2SC5706-TL-H
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SC5706-TL-H 50V 5A DPAK Bipolar Transistor Single Bipolar Transistors Bipolar Transistors Bipolar Transistors Transistor, Npn, 50V, 5A, To-252; Transistor Polarity Onsemi Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN NPN NPN NPN; NPN
Package Type SOT3; 2-TP-FA TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TP-FA Tp-fa TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Number of units in IC 1
Transistor Type Transistor, Npn, 50V, 5A, To-252; Transistor Polarity Onsemi
IC(max) 5000 milliamps 5000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697445 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sm
Number of units in IC 2
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-25W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Single Bipolar Transistors - BCP5416E6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type TO-261-4, TO-261AA
View Details
2 suppliers