Bipolar (BJT) Transistor NPN 50V 5A 400MHz 800mW Through Hole TP
TRANS NPN 50V 5A TP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SC5706-HOS-ND | 2SC5706-H |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |