TRANS NPN 250V 17A TO264-3 Product overview: 2SC5200RTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 17A. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 17A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5200RTU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 075516-2SC5200RTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: TO-264
Maximum Current Collector: 17A
VCEO Maximum Collector-Emitter Breakdown Voltage: 250V
Max Vce (sat): 3V @ 800mA, 8A
Collector Cut-off Current(Max): 5μA (ICBO)
Typical Gain (hFE) (Min): 55 @ 1A, 5V
Maximum Power Dissipation: 150W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 375
Bipolar (BJT) Transistor NPN 250V 17A 30MHz 150W Through Hole TO-264-3
NPN Epitaxial Silicon Transistor
NPN Epitaxial Silicon Transistor
TRANS NPN 250V 17A TO264-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SC5200RTU | 075516-2SC5200RTU | 2SC5200RTU-ND | 2SC5200RTU | 2SC5200RTU |
| Product Name | 250V 17A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SC5200RTU | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | Bulk | SOT3; TO-264 | TO-264-3, TO-264AA | TO-264-3 | |
| Packing Method | Bulk | Tube; Tube | Tube; Tube | ||
| VCEO | 250 volts | 250 volts |