onsemi Discrete Semiconductor Products 2SC4636

Description
Manufacturer: ON Semiconductor Win Source Part Number: 156637-2SC4636 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4636 Introduction Date: January 18, 1999 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 156637-2SC4636 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4636 Introduction Date: January 18, 1999 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 156637-2SC4636 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156637-2SC4636
Discrete Semiconductor Products 156637-2SC4636
Manufacturer: ON Semiconductor Win Source Part Number: 156637-2SC4636 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4636 Introduction Date: January 18, 1999 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 156637-2SC4636
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4636
Introduction Date: January 18, 1999
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
1.8KV 0.01A Bipolar Transistor
276-2SC4636
1.8KV 0.01A Bipolar Transistor 276-2SC4636
Trans GP BJT NPN 1.8KV 0.01A 3-Pin (3+Tab) TO-220FI Product overview: 2SC4636 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8KV, 0.01A. Search-friendly keywords include transistor, BJT, switching, amplification, 1.8KV, 0.01A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4636 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 1.8KV 0.01A 3-Pin (3+Tab) TO-220FI Product overview: 2SC4636 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8KV, 0.01A. Search-friendly keywords include transistor, BJT, switching, amplification, 1.8KV, 0.01A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4636 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 156637-2SC4636 276-2SC4636
Product Name Discrete Semiconductor Products 1.8KV 0.01A Bipolar Transistor
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Polarity NPN; NPN
Transistor Technology / Material SILICON
Number of units in IC 1
View Details
45V 0.5A Bipolar Transistor - 276-BC807-16LWX - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
6 suppliers
Bipolar Transistors - 1658599 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BC807-40W E6327 - 200431-BC807-40W E6327 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT323; PG-SOT323-3
View Details
2 suppliers