onsemi Discrete Semiconductor Products 2SC4633

Description
Manufacturer: ON Semiconductor Win Source Part Number: 156635-2SC4633 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4633 Introduction Date: January 18, 1999 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 156635-2SC4633 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4633 Introduction Date: January 18, 1999 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 156635-2SC4633 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156635-2SC4633
Discrete Semiconductor Products 156635-2SC4633
Manufacturer: ON Semiconductor Win Source Part Number: 156635-2SC4633 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4633 Introduction Date: January 18, 1999 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 156635-2SC4633
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4633
Introduction Date: January 18, 1999
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
1.2KV 0.03A Bipolar Transistor
276-2SC4633
1.2KV 0.03A Bipolar Transistor 276-2SC4633
Trans GP BJT NPN 1.2KV 0.03A 3-Pin (3+Tab) TO-220FI Product overview: 2SC4633 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 0.03A. Search-friendly keywords include transistor, BJT, switching, amplification, 1.2KV, 0.03A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4633 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 1.2KV 0.03A 3-Pin (3+Tab) TO-220FI Product overview: 2SC4633 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 0.03A. Search-friendly keywords include transistor, BJT, switching, amplification, 1.2KV, 0.03A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4633 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 156635-2SC4633 276-2SC4633
Product Name Discrete Semiconductor Products 1.2KV 0.03A Bipolar Transistor
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistor - BC807-25QAZ - Nexperia B.V.
Specs
Package Type SOT1215 SOT1215
View Details
4 suppliers
Single Bipolar Transistors - BCW60DE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
5 suppliers
Bipolar Transistors - 1221242 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sm
Number of units in IC 4
View Details