onsemi Automotive 50V 0.1A 150mW Bipolar Transistor 2SC4177-T2

Description
Trans GP BJT NPN 50V 0.1A 150mW Automotive 3-Pin SC-70 Tray Product overview: 2SC4177-T2 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.1A, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 0.1A, 150mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4177-T2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 50V 0.1A 150mW Automotive 3-Pin SC-70 Tray Product overview: 2SC4177-T2 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.1A, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 0.1A, 150mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4177-T2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 50V 0.1A 150mW Bipolar Transistor
276-2SC4177-T2
Automotive 50V 0.1A 150mW Bipolar Transistor 276-2SC4177-T2
Trans GP BJT NPN 50V 0.1A 150mW Automotive 3-Pin SC-70 Tray Product overview: 2SC4177-T2 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.1A, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 0.1A, 150mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4177-T2 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 50V 0.1A 150mW Automotive 3-Pin SC-70 Tray Product overview: 2SC4177-T2 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.1A, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 0.1A, 150mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4177-T2 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 156309-2SC4177-T2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156309-2SC4177-T2
Discrete Semiconductor Products 156309-2SC4177-T2
Manufacturer: ON Semiconductor Win Source Part Number: 156309-2SC4177-T2 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4177 Alternative Parts (Cross-Reference): BC847CW/A2; 2SC4413-TL-E; BC847CW; Introduction Date: January 22, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 156309-2SC4177-T2
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4177
Alternative Parts (Cross-Reference): BC847CW/A2; 2SC4413-TL-E; BC847CW;
Introduction Date: January 22, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC4177-T2 156309-2SC4177-T2
Product Name Automotive 50V 0.1A 150mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40LZ - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Bipolar Transistors - 155068 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BC817K25WH6327XTSA1 - 102602-BC817K25WH6327XTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; PG-SOT323-3
View Details
6 suppliers