onsemi 20V 0.15A Bipolar Transistor 2SC4168-4

Description
Trans GP BJT NPN 20V 0.15A 3-Pin CP Product overview: 2SC4168-4 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4168-4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 20V 0.15A 3-Pin CP Product overview: 2SC4168-4 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4168-4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 0.15A Bipolar Transistor
276-2SC4168-4
20V 0.15A Bipolar Transistor 276-2SC4168-4
Trans GP BJT NPN 20V 0.15A 3-Pin CP Product overview: 2SC4168-4 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4168-4 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 20V 0.15A 3-Pin CP Product overview: 2SC4168-4 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4168-4 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 156278-2SC4168-4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156278-2SC4168-4
Discrete Semiconductor Products 156278-2SC4168-4
Manufacturer: ON Semiconductor Win Source Part Number: 156278-2SC4168-4 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4168-4 Introduction Date: November 10, 2003 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 156278-2SC4168-4
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4168-4
Introduction Date: November 10, 2003
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC4168-4 156278-2SC4168-4
Product Name 20V 0.15A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
Bipolar Transistors - 2548840 - RS Components, Ltd.
Specs
Package Type SO-16
TJ 150 C (302 F)
View Details
TRANSISTORS - Transistors (BJT) - Single - BC817K40WH6327XTSA1 - 1022413-BC817K40WH6327XTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; SOT323; SOT-323
View Details
5 suppliers